Kyocera Corporation RF Antennas 9003329

Description
S-BAND PATCH, 18X18X4 ANTENNA (
Request a Quote Datasheet
Description
S-BAND PATCH, 18X18X4 ANTENNA (
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9003329-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-9003329-ND
RF Antennas 478-9003329-ND
S-BAND PATCH, 18X18X4 ANTENNA (

S-BAND PATCH, 18X18X4 ANTENNA (

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9003329-ND
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers