Kyocera Corporation RF Antennas 9003069F0-AA10L0400

Description
5G/4G FPC ANTENNA, N77 OPTIMIZED
Request a Quote Datasheet
Description
5G/4G FPC ANTENNA, N77 OPTIMIZED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9003069F0-AA10L0400-ND - DigiKey
Thief River Falls, MN, United States
5G/4G FPC ANTENNA, N77 OPTIMIZED

5G/4G FPC ANTENNA, N77 OPTIMIZED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9003069F0-AA10L0400-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, CAT-M, IoT, LoRa, LPWA, LTE, M2M, NB-IoT, Sigfox
Primary Frequency Range 788.5 to 4150.0 MHz
Gain 2.5 to 6 dB
VSWR 3 to 5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers