5G/4G FPC ANTENNA, N77 OPTIMIZED
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-9003069F0-AA10L0150-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, CAT-M, IoT, LoRa, LPWA, LTE, M2M, NB-IoT, Sigfox |
| Primary Frequency Range | 788.5 to 4150.0 MHz |
| Gain | 2.5 to 6 dB |
| VSWR | 3 to 5 :1 |