Kyocera Corporation RF Antennas 9003069F0-AA10L0100

Description
5G/4G FPC ANTENNA, N77 OPTIMIZED
Request a Quote Datasheet
Description
5G/4G FPC ANTENNA, N77 OPTIMIZED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9003069F0-AA10L0100-ND - DigiKey
Thief River Falls, MN, United States
5G/4G FPC ANTENNA, N77 OPTIMIZED

5G/4G FPC ANTENNA, N77 OPTIMIZED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9003069F0-AA10L0100-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, CAT-M, Cellular, LoRa, LTE, M2M, NB-IoT, Sigfox, Wi-Fi, Zigbee™
Primary Frequency Range 788.5 to 4150.0 MHz
Gain 2.5 to 6 dB
VSWR 3 to 5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Telemetry Antennas - 2108789 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 868.0 MHz
Gain 2 dB
View Details