LTE 5G FPC ANTENNA W/MHF4 CONNEC
2.395GHz, 4.15GHz 5G Flat Bar RF Antenna 2.1GHz ~ 2.69GHz, 3.3GHz ~ 5GHz 4.2dBi, 4.3dBi MHF4 Adhesive
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 478-9003034F0-AC10L0100-ND | 9003034F0-AC10L0100 |
| Product Name | RF Antennas | RF Antennas |
| Applications | Modem or Wireless Network; 5G | 5G |
| Primary Frequency Range | 2395.0 to 4150.0 MHz | |
| Gain | 4.2 to 4.3 dB |
Linear, Vertical