Kyocera Corporation RF Antennas 9003034F0-AC10L0050

Description
5G HIGH BAND FPC ANTENNA, 50MM C
Request a Quote Datasheet
Description
5G HIGH BAND FPC ANTENNA, 50MM C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9003034F0-AC10L0050-ND - DigiKey
Thief River Falls, MN, United States
5G HIGH BAND FPC ANTENNA, 50MM C

5G HIGH BAND FPC ANTENNA, 50MM C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9003034F0-AC10L0050-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 2395.0 to 4150.0 MHz
Gain 4.2 to 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers