Kyocera Corporation RF Antennas 9003034F0-AA10L0100

Description
5G HIGH BAND FPC ANTENNA, 100MM
Request a Quote Datasheet
Description
5G HIGH BAND FPC ANTENNA, 100MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9003034F0-AA10L0100-ND - DigiKey
Thief River Falls, MN, United States
5G HIGH BAND FPC ANTENNA, 100MM

5G HIGH BAND FPC ANTENNA, 100MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9003034F0-AA10L0100-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, IoT, LTE, M2M
Primary Frequency Range 2395.0 to 4150.0 MHz
Gain 4.2 to 4.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details
Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers