Kyocera Corporation RF Antennas 9002225L0-L01

Description
IRIDIUM CAP ANTENNA
Request a Quote Datasheet
Description
IRIDIUM CAP ANTENNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9002225L0-L01TR-ND - DigiKey
Thief River Falls, MN, United States
IRIDIUM CAP ANTENNA

IRIDIUM CAP ANTENNA

Buy Now Datasheet
RF Antennas - 478-9002225L0-L01DKR-ND - DigiKey
Thief River Falls, MN, United States
IRIDIUM CAP ANTENNA

IRIDIUM CAP ANTENNA

Buy Now Datasheet
RF Antennas - 478-9002225L0-L01CT-ND - DigiKey
Thief River Falls, MN, United States
IRIDIUM CAP ANTENNA

IRIDIUM CAP ANTENNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9002225L0-L01TR-ND
Product Name RF Antennas
Applications GPS; GNSS, IoT, Iridium
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details