Kyocera Corporation RF Antennas 9002137

Description
ULTRA-SMALL GNSS L1/L2/L5/L6 OR
Request a Quote Datasheet
Description
ULTRA-SMALL GNSS L1/L2/L5/L6 OR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9002137DKR-ND - DigiKey
Thief River Falls, MN, United States
ULTRA-SMALL GNSS L1/L2/L5/L6 OR

ULTRA-SMALL GNSS L1/L2/L5/L6 OR

Buy Now Datasheet
RF Antennas - 478-9002137CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-9002137CT-ND
RF Antennas 478-9002137CT-ND
ULTRA-SMALL GNSS L1/L2/L5/L6 OR

ULTRA-SMALL GNSS L1/L2/L5/L6 OR

Buy Now Datasheet
RF Antennas - 478-9002137TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-9002137TR-ND
RF Antennas 478-9002137TR-ND
ULTRA-SMALL GNSS L1/L2/L5/L6 OR

ULTRA-SMALL GNSS L1/L2/L5/L6 OR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9002137DKR-ND
Product Name RF Antennas
Applications M2M
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details