Kyocera Corporation RF Antennas 9001815F0-AC10L0200

Description
5G/4G FPC ANTENNA, GROUND INDEPE
Request a Quote Datasheet
Description
5G/4G FPC ANTENNA, GROUND INDEPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9001815F0-AC10L0200-ND - DigiKey
Thief River Falls, MN, United States
5G/4G FPC ANTENNA, GROUND INDEPE

5G/4G FPC ANTENNA, GROUND INDEPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9001815F0-AC10L0200-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; CAT-M, IoT, LoRa, LPWA, LTE, M2M, NB-IoT, Sigfox
Primary Frequency Range 788.5 to 5500.0 MHz
Gain 1.5 to 4.81 dB
VSWR 2.2 to 7.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
WiFi Antennas - 2753525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to ? MHz
Gain 23 dB
View Details