5G/4G FPC ANTENNA, GROUND INDEPE
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-9001815F0-AA10L0400-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; IoT, LoRa, LPWA, LTE, M2M, Sigfox |
| Primary Frequency Range | 788.5 to 5500.0 MHz |
| Gain | 1.5 to 4.81 dB |
| VSWR | 2.2 to 7.2 :1 |