Kyocera Corporation RF Antennas 9001815F0-AA10L0150

Description
5G/4G FPC ANTENNA, GROUND INDEPE
Request a Quote Datasheet
Description
5G/4G FPC ANTENNA, GROUND INDEPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9001815F0-AA10L0150-ND - DigiKey
Thief River Falls, MN, United States
5G/4G FPC ANTENNA, GROUND INDEPE

5G/4G FPC ANTENNA, GROUND INDEPE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9001815F0-AA10L0150-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; IoT, LoRa, LPWA, LTE, M2M, Sigfox
Primary Frequency Range 788.5 to 5500.0 MHz
Gain 1.5 to 4.81 dB
VSWR 2.2 to 7.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
WiFi Antennas - 2391432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 2 dB
View Details