AVX Corporation Pcb Antenna, 1.559-1.591Ghz, 16.8Db Rohs Compliant Kyocera Avx 9001169

Description
PCB ANTENNA, 1.559-1.591GHZ, 16.8DB ROHS COMPLIANT: YES
Datasheet
Description
PCB ANTENNA, 1.559-1.591GHZ, 16.8DB ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Antenna, 1.559-1.591Ghz, 16.8Db Rohs Compliant Kyocera Avx - 70AH7897 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 1.559-1.591Ghz, 16.8Db Rohs Compliant Kyocera Avx
70AH7897
Pcb Antenna, 1.559-1.591Ghz, 16.8Db Rohs Compliant Kyocera Avx 70AH7897
PCB ANTENNA, 1.559-1.591GHZ, 16.8DB ROHS COMPLIANT: YES

PCB ANTENNA, 1.559-1.591GHZ, 16.8DB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 70AH7897
Product Name Pcb Antenna, 1.559-1.591Ghz, 16.8Db Rohs Compliant Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers