1.56GHz, 1.575GHz, 1.598GHz, 1.606GHz Beidou, Galileo, GLONASS, GPS PCB Trace RF Antenna 2.4dBi, 2.4dBi, 2.5dBi, 2.5dBi U.FL Adhesive
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 478-9000440F0-AA12L0150-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GPS |
| Primary Frequency Range | 1560.0 to 1606.0 MHz |
| Gain | 2.4 to 2.5 dB |