Kyocera Corporation RF Antennas 9000352F0-AE20L0150

Description
WI-FI 6E/BLUETOOTH FPC ANTENNA F
Request a Quote Datasheet
Description
WI-FI 6E/BLUETOOTH FPC ANTENNA F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9000352F0-AE20L0150-ND - DigiKey
Thief River Falls, MN, United States
WI-FI 6E/BLUETOOTH FPC ANTENNA F

WI-FI 6E/BLUETOOTH FPC ANTENNA F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9000352F0-AE20L0150-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2440.0 to 6525.0 MHz
Gain 2.6 to 3.2 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers