Kyocera Corporation RF Antennas 9000352F0-AA10L0200

Description
WI-FI 6E/BLUETOOTH FPC ANTENNA F
Request a Quote Datasheet
Description
WI-FI 6E/BLUETOOTH FPC ANTENNA F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9000352F0-AA10L0200-ND - DigiKey
Thief River Falls, MN, United States
WI-FI 6E/BLUETOOTH FPC ANTENNA F

WI-FI 6E/BLUETOOTH FPC ANTENNA F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9000352F0-AA10L0200-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2440.0 to 6525.0 MHz
Gain 2.6 to 3.2 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details