Kyocera Corporation RF Antennas 9000130

Description
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.9GHz 2dBi, 4dBi, 5dBi, 6dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.9GHz 2dBi, 4dBi, 5dBi, 6dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9000130-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
478-9000130-ND
RF Antennas 478-9000130-ND
2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.9GHz 2dBi, 4dBi, 5dBi, 6dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.4GHz, 4.9GHz, 5.2GHz, 5.8GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ PCB Trace RF Antenna 2.39GHz ~ 2.49GHz, 4.9GHz ~ 5.9GHz 2dBi, 4dBi, 5dBi, 6dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9000130-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2400.0 to 5800.0 MHz
Gain 2 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details