AVX Corporation Ceramic Capacitor 0.47Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx 87106-185

Description
CERAMIC CAPACITOR 0.47UF, 500V, X7R, 10%, DIP; Capacitance:0.47µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:6.35mm; Product Range:SMPS Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.47UF, 500V, X7R, 10%, DIP; Capacitance:0.47µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:6.35mm; Product Range:SMPS Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0187 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0187
Ceramic Capacitor 0.47Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0187
CERAMIC CAPACITOR 0.47UF, 500V, X7R, 10%, DIP; Capacitance:0.47µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:6.35mm; Product Range:SMPS Series RoHS Compliant: No

CERAMIC CAPACITOR 0.47UF, 500V, X7R, 10%, DIP; Capacitance:0.47µF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:6.35mm; Product Range:SMPS Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0187
Product Name Ceramic Capacitor 0.47Uf, 500V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Through Hole
Capacitance Type Fixed
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers