AVX Corporation Ceramic Capacitor, 120Uf, 200V, X7R, 10%, Dip; Capacitance Kyocera Avx 87106-171

Description
CERAMIC CAPACITOR, 120UF, 200V, X7R, 10%, DIP; Capacitance:120µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:31.8mm; Product Range:SMPS Series RoHS Compliant: No
Description
CERAMIC CAPACITOR, 120UF, 200V, X7R, 10%, DIP; Capacitance:120µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:31.8mm; Product Range:SMPS Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 120Uf, 200V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0185 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 120Uf, 200V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0185
Ceramic Capacitor, 120Uf, 200V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0185
CERAMIC CAPACITOR, 120UF, 200V, X7R, 10%, DIP; Capacitance:120µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:31.8mm; Product Range:SMPS Series RoHS Compliant: No

CERAMIC CAPACITOR, 120UF, 200V, X7R, 10%, DIP; Capacitance:120µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:31.8mm; Product Range:SMPS Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0185
Product Name Ceramic Capacitor, 120Uf, 200V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Through Hole
Capacitance Type Fixed
Capacitance Range 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers