CERAMIC CAPACITOR, 47UF, 200V, X7R, 10%, DIP; Capacitance:47µF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:31.8mm; Product Range:SMPS Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 51R0183 |
| Product Name | Ceramic Capacitor, 47Uf, 200V, X7R, 10%, Dip; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; Through Hole |
| Capacitance Type | Fixed |
| Capacitance Range | 47 microF |