CERAMIC CAPACITOR, 4.7UF, 100V, X7R, 10%, DIP; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Product Range:SMPS Series; Operating Temperature Min:-55°C RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 51R0170 |
| Product Name | Ceramic Capacitor, 4.7Uf, 100V, X7R, 10%, Dip; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| Operating Temperature | -55 to ? C (-67 to ? F) |