Kyocera Corporation Ceramic Capacitors 87106-059 RW

Description
1µF ±10% 100V Ceramic Capacitor X7R Stacked DIP, 6 Lead
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R Stacked DIP, 6 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1010-1281-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1010-1281-ND
Ceramic Capacitors 1010-1281-ND
1µF ±10% 100V Ceramic Capacitor X7R Stacked DIP, 6 Lead

1µF ±10% 100V Ceramic Capacitor X7R Stacked DIP, 6 Lead

Buy Now Datasheet
Ceramic Capacitors - 87106-059 RW - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
87106-059 RW
Ceramic Capacitors 87106-059 RW
CAP CER 1UF 100V X7R 6DIP

CAP CER 1UF 100V X7R 6DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1010-1281-ND 87106-059 RW
Product Name Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details