AVX Corporation Ceramic Capacitor, 100Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 87106-045

Description
CERAMIC CAPACITOR, 100UF, 50V, X7R, 10%, DIP; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series RoHS Compliant: No
Description
CERAMIC CAPACITOR, 100UF, 50V, X7R, 10%, DIP; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 100Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx - 51R0165 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 100Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
51R0165
Ceramic Capacitor, 100Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx 51R0165
CERAMIC CAPACITOR, 100UF, 50V, X7R, 10%, DIP; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series RoHS Compliant: No

CERAMIC CAPACITOR, 100UF, 50V, X7R, 10%, DIP; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Through Hole; Dielectric Characteristic:X7R; Lead Spacing:11.4mm; Product Range:SMPS Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51R0165
Product Name Ceramic Capacitor, 100Uf, 50V, X7R, 10%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Through Hole
Capacitance Type Fixed
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers