Kyocera North America Connector/Terminal/Pin 8016-038-000-607

Description
DISCONTINUED BY MANUFACTURER, RACK AND PANEL CONNECTOR, CONNECTOR TYPE:RECTANGULAR POWER, GENDER:FEMALE; NO. OF CONTACTS:56, CONTACT MATERIAL:PHOSPHOR BRONZE, SERIES:8016. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RACK AND PANEL CONNECTOR, CONNECTOR TYPE:RECTANGULAR POWER, GENDER:FEMALE; NO. OF CONTACTS:56, CONTACT MATERIAL:PHOSPHOR BRONZE, SERIES:8016. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 102136373 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
102136373
Connector/Terminal/Pin 102136373
DISCONTINUED BY MANUFACTURER, RACK AND PANEL CONNECTOR, CONNECTOR TYPE:RECTANGULAR POWER, GENDER:FEMALE; NO. OF CONTACTS:56, CONTACT MATERIAL:PHOSPHOR BRONZE, SERIES:8016. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RACK AND PANEL CONNECTOR, CONNECTOR TYPE:RECTANGULAR POWER, GENDER:FEMALE; NO. OF CONTACTS:56, CONTACT MATERIAL:PHOSPHOR BRONZE, SERIES:8016. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 102136373
Product Name Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-047-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Mini Receptacle - 888N-F5AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Coaxial Adapters - NAPP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details