The 800R Series is a family of NPO ceramic multilayer capacitors for high RF power applications, featuring ultra-low ESR and superior thermal performance. Case size R measures 0.070 in × 0.090 in with a thickness of 0.115 in and uses tin-plated over nickel barrier terminations. Capacitance ranges from 1 pF to 100 pF at a rated voltage of 500 WVDC, with a temperature coefficient of 0 ±30 PPM/°C from -55°C to +125°C and a dielectric withstanding voltage of 1250 V for 5 seconds. The devices are RoHS compliant and meet MIL-STD-202 environmental standards. Packaging is available in tape and reel, 500 or 1000 pieces per reel.
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800R510JW500C |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 5.10E-5 microF |