The KYOCERA AVX 800R Series is a range of NPO ceramic ultra-low ESR multilayer capacitors designed for high RF power applications from UHF through microwave frequencies. The part is housed in Case R size, measuring 1.78 ± 0.38 mm in length, 2.29 ± 0.25 mm in width, and 2.92 mm in thickness, with tin-plated over nickel barrier terminations. It offers a capacitance range of 1 pF to 100 pF, a working voltage of 500 WVDC, and a capacitance tolerance of ±0.25 pF for the 4.7 pF value. The temperature coefficient is 0 ±30 PPM/°C from -55°C to +125°C, with an insulation resistance of 105 Megohms minimum at +25°C and 104 Megohms at +125°C. It meets RoHS compliance and supports tape and reel packaging. The series is optimized for ultra-low ESR, superior heat transfer, and high quality factor during high RF power operation.
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800R4R7CTN500C |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |