KYOCERA AVX's 800R Series is a range of NPO ceramic ultra-low ESR multilayer capacitors designed for high RF power applications from UHF through microwave frequencies. The part is housed in Case R size, measuring 1.78 ± 0.38 mm in length, 2.29 ± 0.25 mm in width, and 2.92 mm in thickness, with tin-plated over nickel barrier terminations. It supports a capacitance range from 1 pF to 100 pF, a rated working voltage of 500 WVDC, and a temperature coefficient of capacitance of 0 ± 30 ppm/°C from -55°C to +125°C. The capacitor exhibits ultra-low ESR, high quality factor, and is RoHS compliant. It is suitable for applications including filter networks, matching networks, DC blocking, and bypassing in systems such as WiMAX/LTE, SATCOM, and medical electronics.
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800R4R7BTN500T1K |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |