The 800R Series is a range of NPO ceramic ultra-low ESR multilayer capacitors designed for high RF power applications from UHF through microwave frequencies. It features a case size R (0.070 in x 0.090 in), a rated working voltage of 500 WVDC, and a capacitance range of 1 pF to 100 pF. The capacitors exhibit a capacitance temperature coefficient of 0 ±30 ppm/°C from -55°C to +125°C, an insulation resistance of at least 10^5 MΩ at +25°C, and an ESR optimized for minimal loss. They are RoHS compliant, with tin-plated nickel barrier terminations and a dielectric withstand voltage of 250% of rated WVDC. The series operates reliably under thermal shock, moisture resistance, and life test conditions per MIL-STD-202.
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800R360GW500T |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 3.60E-5 microF |