KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 800R270GW500C

Description
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.
Request a Quote Datasheet
Description
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 800R270GW500C - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800R270GW500C
Hi-Q Multilayer Ceramic Capacitors 800R270GW500C
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.

KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 800R270GW500C
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011299 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details