The 800R series is a family of NPO ceramic ultra-low ESR multilayer capacitors designed for high RF power applications from UHF through microwave frequencies. The case size R measures 1.78 ± 0.38 mm in length and 2.29 ± 0.25 mm in width, with a thickness of 2.92 mm. The part is rated for 500 WVDC, operates from -55°C to +125°C, and has a capacitance tolerance of ±5% for the 800R220J variant. It exhibits a temperature coefficient of capacitance of 0 ± 30 ppm/°C, an insulation resistance of 105 megohms minimum at 25°C, and a dielectric withstanding voltage of 1250 V for 5 seconds. The capacitors are RoHS compliant and feature a tin-plated over nickel barrier termination. ESR is optimized for minimal loss, and the devices have no measurable aging or piezoelectric effects.
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800R220JT500X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.20E-5 microF |