The 800R series is a range of NPO ceramic ultra-low ESR multilayer capacitors designed for high RF power applications from UHF through microwave frequencies. It features a case size R measuring 0.070 ± 0.015 inches in length and 0.090 ± 0.010 inches in width, with a thickness of 0.115 inches. The capacitors offer a capacitance range of 1 pF to 100 pF, a rated working voltage of 500 WVDC, and a dielectric withstanding voltage of 250% of rated WVDC. They exhibit a temperature coefficient of capacitance of 0 ±30 PPM/°C from -55°C to +125°C, an insulation resistance of 105 megohms minimum at +25°C, and ultra-low ESR optimized for high-frequency performance. The series is RoHS compliant, features tin-plated over nickel barrier terminations, and is available in tape and reel packaging. Environmental compliance includes thermal shock, moisture resistance, and life testing per MIL-STD-202.
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800R1R8CW500C |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |