The 800R Series is a range of NPO ceramic ultra-low ESR multilayer capacitors designed for high RF power applications from UHF through microwave frequencies. It features a case size of 0.070" x 0.090" with a thickness of 0.115", and offers capacitance values from 1 pF to 100 pF at a rated working voltage of 500 WVDC. The capacitors have a temperature coefficient of 0 ±30 ppm/°C from -55°C to +125°C, an insulation resistance of at least 105 megohms at 25°C, and a dielectric withstanding voltage of 1250 WVDC. They are RoHS compliant, feature tin-plated nickel barrier terminations, and are optimized for minimal ESR and superior heat dissipation. The series is available in tape and reel packaging and supports high power applications including filter networks, combiners, and antenna coupling.
KYOCERA AVX’s 800R offers superb performance in demanding high RF applications requiring consistent and reliable operation. The combination of optimized case geometry, highly conductive electrode formulations and proprietary dielectrics yields the lowest ESR and superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800R Series products are your best choice for high RF power applications from UHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800R1R2BW500C |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |