Kyocera Corporation Ceramic Capacitors 800H202JMN3000X

Description
800H SERIES NPO CERAMIC HIGH RF
Request a Quote Datasheet
Description
800H SERIES NPO CERAMIC HIGH RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-800H202JMN3000X-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800H202JMN3000X-ND
Ceramic Capacitors 478-800H202JMN3000X-ND
800H SERIES NPO CERAMIC HIGH RF

800H SERIES NPO CERAMIC HIGH RF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-800H202JMN3000X-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250100FGTUYSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1620719 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details