The KYOCERA AVX 800E Series is a high RF power multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies, featuring ultra-low ESR, high Q, and stable NPO dielectric performance. The part is available in Case E size, measuring 0.380 in × 0.380 in (9.65 mm × 9.65 mm), with a tin-plated over non-magnetic barrier termination. It has a capacitance of 8.2 pF with ±0.5 pF tolerance, a working voltage of 7200 VDC, and operates from -55°C to +125°C with an insulation resistance of at least 105 Megohms at 25°C. The capacitor meets MIL-STD-202 for thermal shock, moisture resistance, and life testing, and is RoHS compliant.
KYOCERA AVX’s 800E Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800E Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800E8R2DTN7200X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |