KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 800E331GMS3600X

Description
KYOCERA AVX’s 800E Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800E Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Description
KYOCERA AVX’s 800E Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800E Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 800E Series is a family of NPO ceramic high RF power multilayer capacitors designed for demanding applications from VHF through microwave frequencies, featuring ultra-low ESR, high Q, and superior thermal performance. The case size is E, measuring 0.380" ± 0.015" in length and width, with a thickness of 0.010" ± 0.005". Capacitance values range from 3.3 pF to 5100 pF, with tolerances including ±2% (G). Working voltage ratings reach up to 7200 VDC, with a dielectric withstanding voltage of 120% of WVDC. The part meets MIL-STD-202 environmental standards, has an operating temperature range of -55°C to +125°C, and uses tin-plated over non-magnetic barrier terminations for surface mount. It is RoHS compliant and available in tape and reel or tray packaging.

Datasheet Summary
Powered by GS/AI

The 800E Series is a family of NPO ceramic high RF power multilayer capacitors designed for demanding applications from VHF through microwave frequencies, featuring ultra-low ESR, high Q, and superior thermal performance. The case size is E, measuring 0.380" ± 0.015" in length and width, with a thickness of 0.010" ± 0.005". Capacitance values range from 3.3 pF to 5100 pF, with tolerances including ±2% (G). Working voltage ratings reach up to 7200 VDC, with a dielectric withstanding voltage of 120% of WVDC. The part meets MIL-STD-202 environmental standards, has an operating temperature range of -55°C to +125°C, and uses tin-plated over non-magnetic barrier terminations for surface mount. It is RoHS compliant and available in tape and reel or tray packaging.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 800E331GMS3600X - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800E331GMS3600X
Hi-Q Multilayer Ceramic Capacitors 800E331GMS3600X
KYOCERA AVX’s 800E Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800E Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800E Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800E Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 800E331GMS3600X
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers