The 800E Series is a high RF power multilayer ceramic capacitor designed for VHF through microwave applications, featuring ultra-low ESR, high Q, and stable NPO dielectric performance. It is housed in a case E size measuring 0.380" x 0.380" with a thickness of 0.040". The part 800E302JT2000XJ24 corresponds to a 3000 pF capacitor with J tolerance (±5%) and a working voltage of 2000 VDC, terminated in a tin-plated over non-magnetic barrier termination, and packaged in a tray of 24 pieces. It operates from -55°C to +125°C, has an insulation resistance of 105 megohms minimum at 25°C, and meets MIL-STD-202 for thermal shock, moisture resistance, and life testing. The capacitor is RoHS compliant and designed for bypass, impedance matching, coupling, DC blocking, and tuning applications in RF power amplifiers, transmitters, and medical imaging systems.
KYOCERA AVX’s 800E Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800E Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800E302JT2000XJ24 |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0030 microF |