Kyocera Corporation Ceramic Capacitors 800E100FT7200XJ24

Description
800E SERIES NPO CERAMIC HIGH RF
Request a Quote Datasheet
Description
800E SERIES NPO CERAMIC HIGH RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-800E100FT7200XJ24-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800E100FT7200XJ24-ND
Ceramic Capacitors 478-800E100FT7200XJ24-ND
800E SERIES NPO CERAMIC HIGH RF

800E SERIES NPO CERAMIC HIGH RF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-800E100FT7200XJ24-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers