The KYOCERA AVX 800C Series is a high RF power multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies, featuring ultra-low ESR, high Q, and NP0 dielectric for stable performance. The part has a Case C size of 0.250 inch by 0.250 inch, and the MN termination variant uses a non-magnetic barrier termination. It is rated for 3600 WVDC, with capacitance of 36 pF and J tolerance (±5%). The operating temperature range is from -55°C to +125°C, with a temperature coefficient of capacitance of 0 ±30 PPM/°C. The device meets RoHS compliance and is available in tape and reel or tray packaging. Thermal performance is optimized for high RF power applications, with insulation resistance of 105 Megohms minimum at +25°C and 104 Megohms minimum at +125°C at rated WVDC.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C360JMN3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 3.60E-5 microF |