KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 800C200FAR3600X

Description
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Description
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KYOCERA AVX 800C Series is a high RF power multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies. It features a case size of 0.250" x 0.250", a capacitance range of 2.2 pF to 3000 pF, and a rated voltage of 3600 WVDC. The capacitor uses an NP0 dielectric with a temperature coefficient of 0 ±30 PPM/°C, achieves a quality factor greater than 2000 at 1 MHz, and has ultra-low ESR with RoHS-compliant, lead-free terminations. The part supports tape and reel packaging, and the termination style is a non-magnetic barrier with high-purity silver leads attached using high-temperature solder. The device operates reliably from -55°C to +125°C without derating.

Datasheet Summary
Powered by GS/AI

The KYOCERA AVX 800C Series is a high RF power multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies. It features a case size of 0.250" x 0.250", a capacitance range of 2.2 pF to 3000 pF, and a rated voltage of 3600 WVDC. The capacitor uses an NP0 dielectric with a temperature coefficient of 0 ±30 PPM/°C, achieves a quality factor greater than 2000 at 1 MHz, and has ultra-low ESR with RoHS-compliant, lead-free terminations. The part supports tape and reel packaging, and the termination style is a non-magnetic barrier with high-purity silver leads attached using high-temperature solder. The device operates reliably from -55°C to +125°C without derating.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 800C200FAR3600X - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800C200FAR3600X
Hi-Q Multilayer Ceramic Capacitors 800C200FAR3600X
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 800C200FAR3600X
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details