KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 800C1R8BTN3600X

Description
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Description
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 800C Series is a high RF power multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies, featuring ultra-low ESR, high Q, and a case size of 0.250 inch by 0.250 inch. It operates from -55°C to +125°C with a capacitance temperature coefficient of 0 ±30 ppm/°C and a rated voltage of 3600 WVDC. The part is RoHS compliant with a tin-plated over non-magnetic barrier termination and uses NP0 dielectric for stable performance. Capacitance values range from 2.2 pF to 3000 pF, with a maximum ESR of 0.0005 ohms at 1 MHz for values above 10 pF. The termination design supports a minimum pull strength of 10 lbs. The 800C1R8BTN3600X part corresponds to a 1.8 pF, ±0.1 pF tolerance variant within this series.

Datasheet Summary
Powered by GS/AI

The 800C Series is a high RF power multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies, featuring ultra-low ESR, high Q, and a case size of 0.250 inch by 0.250 inch. It operates from -55°C to +125°C with a capacitance temperature coefficient of 0 ±30 ppm/°C and a rated voltage of 3600 WVDC. The part is RoHS compliant with a tin-plated over non-magnetic barrier termination and uses NP0 dielectric for stable performance. Capacitance values range from 2.2 pF to 3000 pF, with a maximum ESR of 0.0005 ohms at 1 MHz for values above 10 pF. The termination design supports a minimum pull strength of 10 lbs. The 800C1R8BTN3600X part corresponds to a 1.8 pF, ±0.1 pF tolerance variant within this series.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 800C1R8BTN3600X - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800C1R8BTN3600X
Hi-Q Multilayer Ceramic Capacitors 800C1R8BTN3600X
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 800C1R8BTN3600X
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details