The KYOCERA AVX 800C Series is a high RF power, ultra-low ESR multilayer ceramic capacitor designed for demanding VHF through microwave applications, featuring an NP0 dielectric with a case size of 0.250" x 0.250". It offers capacitance values from 2.2 pF to 3000 pF, a rated working voltage of 3600 WVDC, and a temperature coefficient of ±30 ppm/°C from -55°C to +125°C. The component exhibits a quality factor greater than 2000 at 1 MHz and meets MIL-STD-202 environmental testing standards. Termination is RHT (RoHS compliant, tin plated over non-magnetic barrier), and packaging is tape and reel with 500 pcs per reel.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C1R6BTN3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |