The KYOCERA AVX 800C Series is a high RF power, ultra-low ESR multilayer ceramic capacitor designed for demanding applications from VHF through microwave frequencies. It features a C case size of 0.250 in x 0.250 in, an NP0 dielectric with a temperature coefficient of 0 ±30 ppm/°C, and a rated voltage of 500 VDC. The part has a capacitance of 1800 pF with a ±2% tolerance, a non-magnetic termination, and is RoHS compliant. It operates from -55°C to +125°C with no derating of working voltage, and meets MIL-STD-202 environmental standards for thermal shock, moisture resistance, and life testing.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C182GMS500X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 0.0018 microF |