The KYOCERA AVX 800C Series is a high RF power multilayer ceramic capacitor designed for demanding VHF through microwave applications, featuring ultra-low ESR, high Q, and NP0 dielectric for stable performance. It is available in case size C, measuring 0.240 in x 0.200 in, with a non-magnetic termination style (MN) for magnetic-sensitive environments. The part is rated for 3600 WVDC, operates from -55°C to +125°C, and complies with RoHS standards. Capacitance tolerance is ±5% (J), and the ESR is optimized across frequencies up to 1 GHz. The termination withstands 10 lbs minimum pull force per MIL-STD-202, Method 211.
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800C110JMN3600X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.10E-5 microF |