KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 800C102FT500X

Description
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Description
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KYOCERA AVX's 800C Series is a high RF power, ultra-low ESR multilayer ceramic capacitor designed for demanding VHF through microwave applications, featuring a Case C size of 0.250" x 0.250" and a rated voltage of 500 VDC. It uses NP0 dielectric with a capacitance tolerance of ±1%, a temperature coefficient of 0 ±30 PPM/°C from -55°C to +125°C, and a maximum ESR of 0.0005 Ω at 1 MHz for values above 10 pF. The device is RoHS compliant, features non-magnetic tin-plated barrier terminations, and offers high insulation resistance of 104 MΩ at 125°C. Packaged in tape and reel, it supports applications including RF power amplifiers, transmitters, and antenna tuning.

Datasheet Summary
Powered by GS/AI

KYOCERA AVX's 800C Series is a high RF power, ultra-low ESR multilayer ceramic capacitor designed for demanding VHF through microwave applications, featuring a Case C size of 0.250" x 0.250" and a rated voltage of 500 VDC. It uses NP0 dielectric with a capacitance tolerance of ±1%, a temperature coefficient of 0 ±30 PPM/°C from -55°C to +125°C, and a maximum ESR of 0.0005 Ω at 1 MHz for values above 10 pF. The device is RoHS compliant, features non-magnetic tin-plated barrier terminations, and offers high insulation resistance of 104 MΩ at 125°C. Packaged in tape and reel, it supports applications including RF power amplifiers, transmitters, and antenna tuning.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 800C102FT500X - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800C102FT500X
Hi-Q Multilayer Ceramic Capacitors 800C102FT500X
KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800C Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. AVX’s new NPO low loss rugged dielectrics are de-signed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance ensure that the 800C Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 800C102FT500X
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details