KYOCERA AVX Components Corporation SMD 9.1pF Capacitor 800B9R1BT500XT

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 9.1pF NP0 Product overview: 800B9R1BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 9.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B9R1BT500XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 9.1pF NP0 Product overview: 800B9R1BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 9.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B9R1BT500XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 9.1pF Capacitor
60-800B9R1BT500XT
SMD 9.1pF Capacitor 60-800B9R1BT500XT
Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 9.1pF NP0 Product overview: 800B9R1BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 9.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B9R1BT500XT can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 9.1pF NP0 Product overview: 800B9R1BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 9.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B9R1BT500XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hi-Q Multilayer Ceramic Capacitors - 800B9R1BT500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800B9R1BT500XT
Hi-Q Multilayer Ceramic Capacitors 800B9R1BT500XT
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet
Ceramic Capacitors - 478-800B9R1BT500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B9R1BT500XTTR-ND
Ceramic Capacitors 478-800B9R1BT500XTTR-ND
CAP CER 9.1PF 500V C0G/NP0 1111

CAP CER 9.1PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B9R1BT500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B9R1BT500XTDKR-ND
Ceramic Capacitors 478-800B9R1BT500XTDKR-ND
CAP CER 9.1PF 500V C0G/NP0 1111

CAP CER 9.1PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B9R1BT500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B9R1BT500XTCT-ND
Ceramic Capacitors 478-800B9R1BT500XTCT-ND
CAP CER 9.1PF 500V C0G/NP0 1111

CAP CER 9.1PF 500V C0G/NP0 1111

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-800B9R1BT500XT 800B9R1BT500XT 478-800B9R1BT500XTTR-ND 478-800B9R1BT500XTDKR-ND
Product Name SMD 9.1pF Capacitor Hi-Q Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 9.10E-6 microF 9.10E-6 microF
WVAC 500 to ? volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers