The KYOCERA AVX 800B Series is a RF/microwave multilayer capacitor designed for high RF power applications, featuring an NP0 porcelain dielectric with ultra-low ESR and superior thermal performance. It is available in Case B size (.110" x .110"), with a capacitance range of 0.1 pF to 1000 pF, a working voltage up to 500 VDC, and a tolerance of ±2% for the 911G variant. The component operates from -55°C to +125°C, has a temperature coefficient of ±30 PPM/°C, and meets MIL-STD-202 environmental standards. Termination is tin plated over nickel barrier, RoHS compliant, with tape and reel packaging.
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 800B911GT50XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 9.10E-4 microF |