Kyocera Corporation Ceramic Capacitors 800B7R5CT500XT1K

Description
CAP CER 7.5PF 500V NP0 1111
Request a Quote Datasheet
Description
CAP CER 7.5PF 500V NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-800B7R5CT500XT1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B7R5CT500XT1KDKR-ND
Ceramic Capacitors 478-800B7R5CT500XT1KDKR-ND
CAP CER 7.5PF 500V NP0 1111

CAP CER 7.5PF 500V NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B7R5CT500XT1KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B7R5CT500XT1KCT-ND
Ceramic Capacitors 478-800B7R5CT500XT1KCT-ND
CAP CER 7.5PF 500V NP0 1111

CAP CER 7.5PF 500V NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B7R5CT500XT1KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B7R5CT500XT1KTR-ND
Ceramic Capacitors 478-800B7R5CT500XT1KTR-ND
7.5pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

7.5pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-800B7R5CT500XT1KDKR-ND 478-800B7R5CT500XT1KCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details