KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.
CAP CER 7.5PF 500V C0G/NP0 1111
CAP CER 7.5PF 500V C0G/NP0 1111
CAP CER 7.5PF 500V C0G/NP0 1111
Multilayer Ceramic Capacitors MLCC - SMD/SMT 500volts 7.5pF NP0 Product overview: 800B7R5BT500XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 7.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-800B7R5BT500XT can be used for catalog matching and distributor lookup.
| Richardson RFPD | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 800B7R5BT500XT | 478-800B7R5BT500XTCT-ND | 478-800B7R5BT500XTDKR-ND | 60-800B7R5BT500XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | SMD 7.5pF Capacitor |
| Technology | Multilayer | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 7.50E-6 microF | 7.50E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts | |
| Lead Style | Tin Plated | Surface Mount (SMT) | Surface Mount (SMT) |