6.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
6.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
6.2pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-800B6R2BT500XT1KCT-ND | 478-800B6R2BT500XT1KDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 500 volts | 500 volts |