KYOCERA AVX Components Corporation Ceramic Capacitors 800B680JT500XT

Description
CAP CER 68PF 500V C0G/NP0 1111
Request a Quote Datasheet
Description
CAP CER 68PF 500V C0G/NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-800B680JT500XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B680JT500XTTR-ND
Ceramic Capacitors 478-800B680JT500XTTR-ND
CAP CER 68PF 500V C0G/NP0 1111

CAP CER 68PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B680JT500XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B680JT500XTDKR-ND
Ceramic Capacitors 478-800B680JT500XTDKR-ND
CAP CER 68PF 500V C0G/NP0 1111

CAP CER 68PF 500V C0G/NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 478-800B680JT500XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-800B680JT500XTCT-ND
Ceramic Capacitors 478-800B680JT500XTCT-ND
CAP CER 68PF 500V C0G/NP0 1111

CAP CER 68PF 500V C0G/NP0 1111

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 800B680JT500XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
800B680JT500XT
Hi-Q Multilayer Ceramic Capacitors 800B680JT500XT
KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

KYOCERA AVX’s 800B Series offers superb performance in demanding high RF power applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, optimized case geometries, and proprietary dielectrics, yields the lowest ESR. KYOCERA AVX’s new NPO low loss rugged dielectrics are designed to provide superior heat transfer in high RF power applications. Ultra-low ESR and superior thermal performance insure that the 800B Series products are your best choice for high RF power applications from VHF through microwave frequencies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-800B680JT500XTTR-ND 478-800B680JT500XTDKR-ND 800B680JT500XT
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details